VCE1-E3C-5M00000000详情
Microchip VCE1-E3C-5M00000000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
Product Depth (mm)
5(mm)
Operating Temp Range
-40C to 85C
Mounting Styles
表面贴装
Package
Tape & Reel (TR)
厂商
微芯片技术
Product Status
活跃
Usage Level
Industrial grade
包装
Bulk
系列
*
引脚数量
4
筛选水平
Industrial
产品长度(mm)
7(mm)
产品高度(mm)
0.9(mm)
VCE1-E3C-5M00000000拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology








哦! 它是空的。