VSC7281XVT-03详情
Microchip VSC7281XVT-03重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
No. of rows
3
Content
1pc(s)
Connection angle
180°
Contact surface
镍基选择性金
Manufacturer part #
DS1035-26FBNSISS
Connections
Soldering
Package Description
,
Manufacturer Part Number
VSC7281XVT-03
Manufacturer
Microsemi Corporation
Part Life Cycle Code
Obsolete
Ihs Manufacturer
MICROSEMI CORP
Risk Rank
5.81
类型
DS1035-26FBNSISS
Reach合规守则
compliant
特征
+ clearance hole
VSC7281XVT-03拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology








哦! 它是空的。