VSC7454YIH详情
Microchip VSC7454YIH重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Voltage, Rating
100 V
Factory Pack QuantityFactory Pack Quantity
100
Part # Aliases
T 3484 048 U
Manufacturer
Amphenol
Brand
Amphenol Tuchel
Tradename
C091
For Use With
VN01, VN02, TN01, TN02
系列
C091 A
子类别
Circular Connectors
终端样式
Solder
配件类型
-
产品类别
圆形 DIN 连接器
外壳电镀
Nickel
产品
Connectors
标准
DIN
产品类别
圆形 DIN 连接器
VSC7454YIH拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology








哦! 它是空的。