VT7005-04详情
Microchip VT7005-04重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable design
Round
No. of B connections
2x
Connector version
straight
Cable use
Apple iPad/iPhone/iPod
Type A
Apple Dock lightning plug
Version
Adapter
Type B
Apple dock lightning socket
No. of A connectors
1x
Factory colour
White
0个相似型号
VT7005-04拓展信息








哦! 它是空的。