VT-700-EFE-206A-27M0000000详情
Microchip VT-700-EFE-206A-27M0000000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
前端安装
引脚数
8
Maximum Voltage
600 VAC, 600 VDC
Manufacturer Part Number
UX01265
Approvals
UL
Manufacturer
Turck
Package
Tape & Reel (TR)
厂商
微芯片技术
Product Status
活跃
系列
*
额定电流
8 A
知识产权评级
IP68
长度
1 m
VT-700-EFE-206A-27M0000000拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology








哦! 它是空的。