VT-820-EFE-2060-32M0000000详情
Microchip VT-820-EFE-2060-32M0000000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Ceramic
RoHS-compliant
有
Tolerance ±
10%
Nominal voltage
50V
Packaging type
Tape on Full reel
Material properties
X7R
Content
4000pc(s)
Capacity (elec.)
3300pF
Package
Tape & Reel (TR)
厂商
微芯片技术
Product Status
活跃
系列
*
类型
0805B332K500CT
VT-820-EFE-2060-32M0000000拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology








哦! 它是空的。