VV-701-EAT-KNAE-24M5760000详情
Microchip VV-701-EAT-KNAE-24M5760000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Cable
RoHS
Non-Compliant
Package
Tape & Reel (TR)
厂商
微芯片技术
Product Status
活跃
系列
*
终端
Crimp
性别
Male
方向
Straight
接头数量
128
辐射硬化
无
VV-701-EAT-KNAE-24M5760000拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology








哦! 它是空的。