VXA4-100-29M4912000详情
Microchip VXA4-100-29M4912000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Rectangular
Type of control element
Other
With front ring
有
Colour front ring
Grey
Degree of protection (NEMA)
4X
Package
Bag
厂商
微芯片技术
Product Status
活跃
系列
*
VXA4-100-29M4912000拓展信息
Microchip
Microchip
Microchip
Microchip
Microchip
Microchip
Microchip
Microchip
Microchip
Microchip








哦! 它是空的。