VXM7-1GE-18-25M0000000详情
Microchip VXM7-1GE-18-25M0000000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Degree of protection (IP), front side
IP54
Construction type lens
Rectangular
Degree of protection (NEMA)
4X
Colour front ring
Other
With front ring
有
Type of control element
Other
Package
Tape & Reel (TR)
厂商
微芯片技术
Product Status
活跃
系列
*
VXM7-1GE-18-25M0000000拓展信息
Microchip
Microchip
Microchip
Microchip
Microchip
Microchip
Microchip
Microchip
Microchip
Microchip








哦! 它是空的。