WP3160W6EFEI-320B1详情
Microchip WP3160W6EFEI-320B1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Orientation
Straight
Termination Method
Crimp
Insert Arrangement
22-21
Contact Materials
铍铜
Mounting
壁挂式
操作温度
-55 to 175 °C
性别
Receptacle
应力消除
无
产品长度
37.22 mm
WP3160W6EFEI-320B1拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology








哦! 它是空的。