ZL30174LDG6#N/A详情
Microchip ZL30174LDG6#N/A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Momentary
Manufacturer Part Number
MP1-62R20F1
Approvals
CSA, IEC, UL
Manufacturer
ABB
Part Life Cycle Code
活跃
Ihs Manufacturer
MICROCHIP TECHNOLOGY INC
Risk Rank
5.8
Reach合规守则
compliant
uPs/uCs/外围ICs类型
CLOCK GENERATOR, PROCESSOR SPECIFIC
端子类型
Fingersafe Screw
面板后深度
1.91
灯型
Incandescent
触点
2NO
知识产权评级
IP66
ZL30174LDG6#N/A拓展信息








哦! 它是空的。