Microchip Technology 01NN
- 收藏
- 对比
01NN
1610-01NN
集成电路(IC)
--
大陆
立即发货

01NN datasheet pdf and Integrated Circuits (ICs) product details from Microchip Technology stock available at utmel
1最小包装量--
01NN详情
Microchip Technology 01NN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
1 Week
Manufacturer Part Number
LM2901N/NOPB
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
Texas INC
Part Package Code
DIP
Package Description
DIP, DIP14,.3
Risk Rank
0.85
无铅代码
有
ECCN 代码
EAR99
HTS代码
8542.39.00.01
Reach合规守则
compliant
引脚数量
14
Brand Name
Texas
01NN拓展信息
Microchip
Microchip
Microchip
Microchip
Microchip
Microchip
Microchip
Microchip
Microchip
Microchip







哦! 它是空的。