Microchip Technology 1N8148US
- 收藏
- 对比
1N8148US
1610-1N8148US
TVS - 二极管
--
大陆
立即发货

ESD Suppressors / TVS Diodes Hi Rel TVS
1最小包装量--
1N8148US详情
Microchip Technology 1N8148US重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
N
Vesd - Voltage ESD Contact
-
Vesd - Voltage ESD Air Gap
-
Factory Pack QuantityFactory Pack Quantity
1
Package
Bulk
Base Product Number
1N8148
厂商
微芯片技术
Product Status
活跃
包装
Bulk
系列
*
终端样式
SMD/SMT
1N8148US拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology







哦! 它是空的。