Microchip Technology 2N3725L
- 收藏
- 对比
2N3725L
1610-2N3725L
晶体管 - 双极性晶体管(BJT)- 单个
TO-5-3
大陆
立即发货

Bipolar Transistors - BJT BJTs
1最小包装量--
2N3725L详情
Microchip Technology 2N3725L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
TO-5-3
安装类型
-
供应商器件包装
-
RoHS
N
Mounting Styles
通孔
Factory Pack QuantityFactory Pack Quantity
1
Package
Bulk
Base Product Number
2N3725
厂商
微芯片技术
Product Status
活跃
包装
Tray
系列
*
2N3725L拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology







哦! 它是空的。