Microchip Technology 2N3725UB/TR
- 收藏
- 对比
2N3725UB/TR
1610-2N3725UB/TR
晶体管 - 双极性晶体管(BJT)- 单个
-
大陆
立即发货

TRANSISTOR SMALL-SIGNAL BJT
1最小包装量--
2N3725UB/TR详情
Microchip Technology 2N3725UB/TR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
-
包装/外壳
-
供应商器件包装
-
厂商
微芯片技术
Package
Tape & Reel (TR)
Product Status
活跃
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Microchip
Brand
微芯片技术
RoHS
N
系列
-
包装
Reel
子类别
Transistors
技术
Si
产品类别
BJTs - Bipolar Transistors
产品类别
Bipolar Transistors - BJT
2N3725UB/TR拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology







哦! 它是空的。