Microchip Technology 2N5277
- 收藏
- 对比
2N5277详情
Microchip Technology 2N5277重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
3
晶体管元件材料
SILICON
厂商
微芯片技术
Package
Bulk
Product Status
活跃
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Microchip
Brand
微芯片技术
Package Description
CYLINDRICAL, O-MBCY-W3
Package Style
CYLINDRICAL
Package Body Material
METAL
Manufacturer Part Number
2N5277
Package Shape
ROUND
Number of Elements
1
Part Life Cycle Code
接触制造商
Ihs Manufacturer
CRYSTALONICS INC
Risk Rank
4.75
Part Package Code
TO-5
系列
*
子类别
Transistors
端子位置
BOTTOM
终端形式
WIRE
Reach合规守则
unknown
引脚数量
3
JESD-30代码
O-MBCY-W3
资历状况
不合格
配置
SINGLE
操作模式
DEPLETION MODE
箱体转运
GATE
极性/通道类型
N-CHANNEL
产品类别
JFETs
JEDEC-95代码
TO-5
场效应管技术
JUNCTION
反馈上限-最大值 (Crss)
5 pF
产品类别
JFET
2N5277拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology








哦! 它是空的。