Microchip Technology 32048IXS
- 收藏
- 对比
32048IXS详情
Microchip Technology 32048IXS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
厂商
微芯片技术
Package
Bulk
Product Status
活跃
Description/Function
8 Internal Port
Maximum Operating Temperature
+ 55 C
Minimum Operating Temperature
0 C
Factory Pack QuantityFactory Pack Quantity
1
Interface Type
PCIe
Manufacturer
Microchip
Brand
Microchip Technology / Atmel
类型
磁盘阵列适配器
子类别
嵌入式解决方案
界面
PCI Express
端口的数量
8
产品类别
其他模块
产品
RAID Adapters
产品类别
其他模块
32048IXS拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology








哦! 它是空的。