Microchip Technology 3258UPC16IXS
- 收藏
- 对比
3258UPC16IXS
1610-3258UPC16IXS
适配器卡
--
大陆
立即发货

SMARTRD ULTRA3258P-16I /E SGL
1最小包装量--
3258UPC16IXS详情
Microchip Technology 3258UPC16IXS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
厂商
微芯片技术
Product Status
活跃
Shipping Restrictions
This product may require additional documentation to export from the United States.
Maximum Operating Temperature
+ 55 C
Minimum Operating Temperature
0 C
Factory Pack QuantityFactory Pack Quantity
1
Interface Type
PCIe
Manufacturer
Microchip
Brand
Microchip Technology / Atmel
类型
SAS/SATA
子类别
嵌入式解决方案
界面
PCI Express
端口的数量
16
产品类别
其他模块
产品
RAID Adapters
产品类别
其他模块
3258UPC16IXS拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology







哦! 它是空的。