Microchip Technology 89C5121-SK1
- 收藏
- 对比
89C5121-SK1
1610-89C5121-SK1
RFID 评估和开发套件,板
--
大陆
立即发货

KIT SMART CARD FOR AT89C5121
1最小包装量--
89C5121-SK1详情
Microchip Technology 89C5121-SK1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
已出版
2006
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Microcontroller
提供的内容
Board(s)
RoHS状态
Non-RoHS Compliant
89C5121-SK1拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology







哦! 它是空的。