注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥2090.730602
10
¥1972.387362
100
¥1860.742794
500
¥1755.417728
1000
¥1656.054464
Microchip Technology A2F-EVAL-KIT-2
- 收藏
- 对比
A2F-EVAL-KIT-2
1610-A2F-EVAL-KIT-2
评估和演示板及套件
--
大陆
立即发货

Programmable Logic IC Development Tools SmartFusion EVAL KIT Revision2 A2F200M3F-FGG484
--最小包装量--
¥
总价: ¥
A2F-EVAL-KIT-2详情
Microchip Technology A2F-EVAL-KIT-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Tool Is For Evaluation Of
A2F200M3F-FGG484
For Use With
A2F200M3F-FGG484
Interface Type
Ethernet, I2C, SPI, USB
Factory Pack QuantityFactory Pack Quantity
1
Tradename
Actel
Unit Weight
10.102639 oz
Category
FPGA Tools
Package
Bulk
Base Product Number
A2F-EVAL
厂商
微芯片技术
Product Status
活跃
For Use With/Related Products
A2F200M3F-FGG484ES
系列
SmartFusion®
类型
SoC FPGA
内容
Board(s), Cable(s)
产品
评估套件
A2F-EVAL-KIT-2拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology






哦! 它是空的。