Microchip Technology AC164021
- 收藏
- 对比
AC164021
1610-AC164021
可编程适配器,插座
Module
大陆
立即发货

Sockets & Adapters PRO MATE II Sckt MOD
1最小包装量--
AC164021详情
Microchip Technology AC164021重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
Module
引脚数
28
已出版
2004
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
接头数量
28
模块/板式
Socket Module - SSOP
RoHS状态
Non-RoHS Compliant
AC164021拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology








哦! 它是空的。