Microchip Technology AC164034
- 收藏
- 对比
AC164034
1610-AC164034
可编程适配器,插座
--
大陆
立即发货

Sockets & Adapters Adapter 44L
1最小包装量--
AC164034详情
Microchip Technology AC164034重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
40
已出版
2005
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
接头数量
40
模块/板式
Socket Module - DIP
RoHS状态
ROHS3 Compliant
AC164034拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology








哦! 它是空的。