Microchip Technology AC164136
- 收藏
- 对比
AC164136
1610-AC164136
射频评估和开发套件,开发板
--
大陆
立即发货

KIT, DEV, ZERO G, 802.11, FOR EXPLORER16
1最小包装量--
AC164136详情
Microchip Technology AC164136重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
已出版
2010
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Transceiver; 802.11 b (Wi-Fi, WiFi, WLAN)
频率
2.4GHz
提供的内容
Board(s), Accessories
RoHS状态
ROHS3 Compliant
AC164136拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology








哦! 它是空的。