Microchip Technology AC164330
- 收藏
- 对比
AC164330
1610-AC164330
可编程适配器,插座
Module
大陆
立即发货

MODULE SKT FOR 44TQFP 18F45J10
1最小包装量--
AC164330详情
Microchip Technology AC164330重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
Module
引脚数
44
已出版
2006
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
模块/板式
Socket Module - TQFP
RoHS状态
Non-RoHS Compliant
无铅
含铅
AC164330拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology








哦! 它是空的。