Microchip Technology AC300021
- 收藏
- 对比
AC300021
1610-AC300021
配件
Module
大陆
立即发货

MICROCHIP AC300021 ACIM, 3 PHASE, FOR USE WITH DM300020
1最小包装量--
AC300021详情
Microchip Technology AC300021重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
Module
Voltage Rated
460V
已出版
2004
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
配件类型
Motor
达到SVHC
无SVHC
RoHS状态
Non-RoHS Compliant
无铅
无铅
AC300021拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology








哦! 它是空的。