Microchip Technology ACICE0206
- 收藏
- 对比
ACICE0206
1610-ACICE0206
可编程适配器,插座
--
大陆
立即发货

Sockets & Adapters 600 mil adapter plug
1最小包装量--
ACICE0206详情
Microchip Technology ACICE0206重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
引脚数
40
已出版
2005
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
模块/板式
适配器插头
RoHS状态
Non-RoHS Compliant
无铅
含铅
ACICE0206拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology








哦! 它是空的。