Microchip Technology ACICE0301
- 收藏
- 对比
ACICE0301
1610-ACICE0301
配件
SOIC
大陆
立即发货

Headers & Wire Housings 8P SOIC
1最小包装量--
ACICE0301详情
Microchip Technology ACICE0301重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
SOIC
已出版
2005
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
终端
SMD/SMT
定位的数量
8
触点性别
Male
配件类型
过渡头
RoHS状态
Non-RoHS Compliant
ACICE0301拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology








哦! 它是空的。