Microchip Technology ACICE0307
- 收藏
- 对比
ACICE0307
1610-ACICE0307
配件
SSOP
大陆
立即发货

Headers & Wire Housings 28P SSOP
1最小包装量--
ACICE0307详情
Microchip Technology ACICE0307重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
SSOP
已出版
2005
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
终端
SMD/SMT
定位的数量
28
触点性别
Male
配件类型
过渡头
RoHS状态
Non-RoHS Compliant
ACICE0307拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology








哦! 它是空的。