注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥2269.070859
10
¥2140.632887
100
¥2019.46499
500
¥1905.155647
1000
¥1797.316647
Microchip Technology AGLN-NANO-KIT
- 收藏
- 对比
AGLN-NANO-KIT
1610-AGLN-NANO-KIT
评估和演示板及套件
--
大陆
立即发货

Programmable Logic IC Development Tools IGLOO NANO STARTER KIT BOARD PROG STICK AGLN250V2-VQG100
--最小包装量--
¥
总价: ¥
AGLN-NANO-KIT详情
Microchip Technology AGLN-NANO-KIT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Tool Is For Evaluation Of
AGLN250
For Use With
AGLN250
Interface Type
USB
Factory Pack QuantityFactory Pack Quantity
1
Tradename
Actel
Unit Weight
11 oz
Category
FPGA Tools
Description/Function
USB 2.0 high-speed cables
Package
Bulk
Base Product Number
AGLN-NANO
厂商
微芯片技术
Product Status
活跃
For Use With/Related Products
AGLN250
系列
IGLOO nano
类型
FPGA
内容
Board(s), Cable(s)
产品
入门套件
AGLN-NANO-KIT拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology






哦! 它是空的。