Microchip Technology AT86RF211DB-868LNA
- 收藏
- 对比
AT86RF211DB-868LNA
1610-AT86RF211DB-868LNA
射频评估和开发套件,开发板
--
大陆
立即发货

DAUGHTER BOARD W/ANTENNA 868MHZ
1最小包装量--
AT86RF211DB-868LNA详情
Microchip Technology AT86RF211DB-868LNA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
已出版
2016
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
收发器
频率
868MHz
提供的内容
Board(s)
RoHS状态
Non-RoHS Compliant
AT86RF211DB-868LNA拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology







哦! 它是空的。