Microchip Technology AT89ISP
- 收藏
- 对比
AT89ISP
1610-AT89ISP
配件
--
大陆
立即发货

ATMEL AT89ISP CABLE, ISP, FOR AT89S, AT89LP
1最小包装量--
AT89ISP详情
Microchip Technology AT89ISP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
已出版
1997
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
界面
Parallel
配件类型
Cable - ISP (In-System Programming)
达到SVHC
无SVHC
RoHS状态
Non-RoHS Compliant
AT89ISP拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology








哦! 它是空的。