Microchip Technology ATA555811C-DDB
- 收藏
- 对比
ATA555811C-DDB
1610-ATA555811C-DDB
RFID,射频接入,监控 IC
--
大陆
立即发货

Peripheral Drivers & Components - PCIs ATA555811C-DDB with 0pF
1最小包装量--
ATA555811C-DDB详情
Microchip Technology ATA555811C-DDB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
已出版
2016
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
RoHS状态
ROHS3 Compliant
ATA555811C-DDB拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology







哦! 它是空的。