Microchip Technology ATAB5425-3-WB
- 收藏
- 对比
ATAB5425-3-WB
1610-ATAB5425-3-WB
射频评估和开发套件,开发板
--
大陆
立即发货

KIT DEMO 345MHZ BLACKBIRD
1最小包装量--
ATAB5425-3-WB详情
Microchip Technology ATAB5425-3-WB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
已出版
2011
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Transceiver, UHF
频率
345MHz
提供的内容
Board(s), Accessories
RoHS状态
ROHS3 Compliant
ATAB5425-3-WB拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology








哦! 它是空的。