Microchip Technology ATAB5428-8-B
- 收藏
- 对比
ATAB5428-8-B
1610-ATAB5428-8-B
射频评估和开发套件,开发板
--
大陆
立即发货

BOARD BASESTATN UHF RCVR 868MHZ
1最小包装量--
ATAB5428-8-B详情
Microchip Technology ATAB5428-8-B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
系列
智能射频
已出版
1997
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Transceiver, UHF
频率
868MHz
提供的内容
Board(s)
RoHS状态
Non-RoHS Compliant
ATAB5428-8-B拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology








哦! 它是空的。