Microchip Technology ATAB5429-9-B
- 收藏
- 对比
ATAB5429-9-B
1610-ATAB5429-9-B
射频评估和开发套件,开发板
--
大陆
立即发货

BOARD BASESTATN UHF RCVR 915MHZ
1最小包装量--
ATAB5429-9-B详情
Microchip Technology ATAB5429-9-B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
已出版
2011
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Transceiver, UHF
频率
915MHz
提供的内容
Board(s)
RoHS状态
Non-RoHS Compliant
ATAB5429-9-B拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology







哦! 它是空的。