Microchip Technology ATAB5743P3-S4
- 收藏
- 对比
ATAB5743P3-S4
1610-ATAB5743P3-S4
射频评估和开发套件,开发板
--
大陆
立即发货

Reference Design For UHF ASK/FSK Receiver T5743P3/ATA5743P3 Board
1最小包装量--
ATAB5743P3-S4详情
Microchip Technology ATAB5743P3-S4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
系列
智能射频
已出版
2016
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Receiver, ASK/FSK
频率
433MHz
提供的内容
Board(s)
RoHS状态
ROHS3 Compliant
ATAB5743P3-S4拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology








哦! 它是空的。