Microchip Technology ATAB5761-N
- 收藏
- 对比
ATAB5761-N
1610-ATAB5761-N
射频评估和开发套件,开发板
--
大陆
立即发货

RF Development Tools ASK/FSK Rx Board 915MHz no SAW
1最小包装量--
ATAB5761-N详情
Microchip Technology ATAB5761-N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
系列
智能射频
已出版
2016
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Receiver, ASK/FSK
频率
915MHz
提供的内容
Board(s)
RoHS状态
ROHS3 Compliant
ATAB5761-N拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology








哦! 它是空的。