Microchip Technology ATAB862-8
- 收藏
- 对比
ATAB862-8
1610-ATAB862-8
射频评估和开发套件,开发板
--
大陆
立即发货

Development Boards & Kits - Wireless ASK/FSK Tx Board 868MHz with Marc4 C
1最小包装量--
ATAB862-8详情
Microchip Technology ATAB862-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
系列
智能射频
已出版
2016
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Transceiver, UHF
频率
868MHz
提供的内容
Board(s)
RoHS状态
ROHS3 Compliant
ATAB862-8拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology








哦! 它是空的。