Microchip Technology ATAB-LFMB-76
- 收藏
- 对比
ATAB-LFMB-76
1610-ATAB-LFMB-76
射频评估和开发套件,开发板
--
大陆
立即发货

Micrcontroller Baseboard Atab Controlling The Patched On 125 KHz Transmitter Board
1最小包装量--
ATAB-LFMB-76详情
Microchip Technology ATAB-LFMB-76重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
已出版
2016
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
LF主板
提供的内容
Board(s), Cable(s), Power Supply
RoHS状态
ROHS3 Compliant
ATAB-LFMB-76拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology








哦! 它是空的。