Microchip Technology ATAK2270UG
- 收藏
- 对比
ATAK2270UG
1610-ATAK2270UG
RFID 评估和开发套件,板
--
大陆
立即发货

RFID Transponder Tools IDIC Upgrade Kit: TMEB8704 to ATAK2270
1最小包装量--
ATAK2270UG详情
Microchip Technology ATAK2270UG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
已出版
2016
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
RFID读写器
频率
125kHz
提供的内容
Board(s)
RoHS状态
Non-RoHS Compliant
ATAK2270UG拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology








哦! 它是空的。