Microchip Technology ATAK4015744U
- 收藏
- 对比
ATAK4015744U
1610-ATAK4015744U
射频评估和开发套件,开发板
--
大陆
立即发货

KIT DEMO WIRELES CTRL EVAL315MHZ
1最小包装量--
ATAK4015744U详情
Microchip Technology ATAK4015744U重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
系列
SmartRF®
已出版
2011
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Receiver
频率
315MHz
提供的内容
Board(s)
RoHS状态
Non-RoHS Compliant
ATAK4015744U拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology








哦! 它是空的。