Microchip Technology ATAK51003-V1
- 收藏
- 对比
ATAK51003-V1
1610-ATAK51003-V1
射频评估和开发套件,开发板
--
大陆
立即发货

ATAK51003 Automotive Car Access Applications Evaluation Kit
1最小包装量--
ATAK51003-V1详情
Microchip Technology ATAK51003-V1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
已出版
2015
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Transmitter, Receiver
提供的内容
Board(s), Cable(s), Power Supply
RoHS状态
ROHS3 Compliant
ATAK51003-V1拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology







哦! 它是空的。