Microchip Technology ATDH2227
- 收藏
- 对比
ATDH2227
1610-ATDH2227
可编程适配器,插座
002
大陆
立即发货

ADAPTER FOR ATDH2200 44PLCC
1最小包装量--
ATDH2227详情
Microchip Technology ATDH2227重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
002
引脚数
44
已出版
2001
零件状态
Obsolete
湿度敏感性等级(MSL)
2 (1 Year)
模块/板式
Socket Module - PLCC
RoHS状态
Non-RoHS Compliant
无铅
含铅
ATDH2227拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology








哦! 它是空的。