Microchip Technology ATR2820-DEMOBOARD
- 收藏
- 对比
ATR2820-DEMOBOARD
1610-ATR2820-DEMOBOARD
射频评估和开发套件,开发板
--
大陆
立即发货

RF Development Tools 5.8GHz RF Ref Design
1最小包装量--
ATR2820-DEMOBOARD详情
Microchip Technology ATR2820-DEMOBOARD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
已出版
2012
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
收发器
提供的内容
Board(s)
RoHS状态
Non-RoHS Compliant
ATR2820-DEMOBOARD拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology







哦! 它是空的。