Microchip Technology DEL-PIC32MZ2048ECH144-I/PH
- 收藏
- 对比
DEL-PIC32MZ2048ECH144-I/PH
1610-DEL-PIC32MZ2048ECH144-I/PH
嵌入式 - 微控制器
--
大陆
立即发货

DEL-PIC32MZ2048ECH144-I/PH datasheet pdf and Embedded - Microcontrollers product details from Microchip Technology stock available at utmel
1最小包装量--
DEL-PIC32MZ2048ECH144-I/PH详情
Microchip Technology DEL-PIC32MZ2048ECH144-I/PH重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
144
频率
200MHz
内存大小
512kB
RoHS状态
Non-RoHS Compliant
DEL-PIC32MZ2048ECH144-I/PH拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology







哦! 它是空的。