Microchip Technology DEL-PIC32MZ2048ECM100-I/PT
- 收藏
- 对比
DEL-PIC32MZ2048ECM100-I/PT
1610-DEL-PIC32MZ2048ECM100-I/PT
嵌入式 - 微控制器
--
大陆
立即发货

DEL-PIC32MZ2048ECM100-I/PT datasheet pdf and Embedded - Microcontrollers product details from Microchip Technology stock available at utmel
1最小包装量--
DEL-PIC32MZ2048ECM100-I/PT详情
Microchip Technology DEL-PIC32MZ2048ECM100-I/PT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
100
频率
200MHz
内存大小
512kB
RoHS状态
Non-RoHS Compliant
DEL-PIC32MZ2048ECM100-I/PT拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology







哦! 它是空的。