Microchip Technology DEMOBOARD-U2790B
- 收藏
- 对比
DEMOBOARD-U2790B
1610-DEMOBOARD-U2790B
射频评估和开发套件,开发板
--
大陆
立即发货

BOARD DEMO COM-I/Q MOD 1GHZ
1最小包装量--
DEMOBOARD-U2790B详情
Microchip Technology DEMOBOARD-U2790B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
已出版
1997
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Modulator
频率
1GHz
提供的内容
Board(s)
RoHS状态
Non-RoHS Compliant
DEMOBOARD-U2790B拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology







哦! 它是空的。