Microchip Technology DM164130-7
- 收藏
- 对比
DM164130-7
1610-DM164130-7
配件
--
大陆
立即发货

MICROCHIP DM164130-7 ADD ON BOARD, BIPOLAR MOTOR, F1 LV
1最小包装量--
DM164130-7详情
Microchip Technology DM164130-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
已出版
2009
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
工作电源电压
12V
配件类型
Interface Board, Motor
评估套件
有
达到SVHC
无SVHC
RoHS状态
ROHS3 Compliant
DM164130-7拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology








哦! 它是空的。