Microchip Technology DM164130-8
- 收藏
- 对比
DM164130-8
1610-DM164130-8
配件
201
大陆
立即发货

Unipolar Stepper Motor Add-On Development Accessory
1最小包装量--
DM164130-8详情
Microchip Technology DM164130-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 Weeks
包装/外壳
201
已出版
2009
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
配件类型
Interface Board, Motor
评估套件
有
达到SVHC
无SVHC
RoHS状态
ROHS3 Compliant
DM164130-8拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology








哦! 它是空的。