Microchip Technology DM320005-5
- 收藏
- 对比
DM320005-5
1610-DM320005-5
配件
--
大陆
立即发货

MEB-II 4.3" WQVGA DISPLAY BOARD
1最小包装量--
DM320005-5详情
Microchip Technology DM320005-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
26 Weeks
已出版
2017
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
配件类型
液晶显示屏
RoHS状态
Non-RoHS Compliant
DM320005-5拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology








哦! 它是空的。